EN
  • EN
  • DE

ULQ2803LW

Part No ULQ2803LW
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Manufacturer Homepage www.allegromicro.com
Win Source Part Number 1277127-ULQ2803LW
Manufacturer Allegro MicroSystems, LLC
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian ULQ2803LW CAD Model

Description

The ULQ2803LW is a high-voltage, high-current Darlington transistor array from Allegro MicroSystems, designed to interface between low-level logic and higher-power loads. It features eight NPN Darlington pairs, each capable of driving up to 500 mA and 50 V. The ULQ2803LW provides a simple and efficient way to drive relays, solenoids, lamps, and other high-power devices directly from logic circuits without the need for additional discrete components.

Applications

  • Relay Drivers: Used to drive electromechanical relays in industrial control systems, automotive applications, and other electronic devices.
  • Solenoid Drivers: Employed to control solenoids in valves, actuators, and other electromechanical systems.
  • Lamp Drivers: Used to drive incandescent lamps, LEDs, and other lighting elements in displays and control panels.
  • Stepper Motor Drivers: Integrated into stepper motor control circuits for driving small to medium-sized stepper motors.
  • Logic Buffers: Utilized as high-current logic buffers to amplify the output of logic gates for driving external loads.

Features

  • Eight NPN Darlington Pairs: Contains eight independent NPN Darlington transistor pairs in a single package.
  • High Output Current: Each channel can drive up to 500 mA, making it suitable for a wide range of loads.
  • High Output Voltage: Supports output voltages up to 50 V, enabling control of high-voltage devices.
  • Integrated Suppression Diodes: Includes integrated suppression diodes for each channel to protect against inductive kickback.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels, simplifying interface with microcontrollers and logic circuits.
  • Low Input Current: Requires low input current, minimizing the load on the driving logic circuit.

Benefits

  • Simplified Interface: Provides a simple and efficient way to interface low-level logic with high-power loads.
  • Reduced Component Count: Integrates eight Darlington pairs and suppression diodes into a single package, reducing the number of external components required.
  • Robust Protection: Integrated suppression diodes protect against inductive kickback, enhancing the reliability of the system.
  • Versatile Application: Suitable for a wide range of applications, including relay driving, solenoid control, and lamp driving.
  • High Current Driving Capability: Enables the control of high-current devices directly from logic circuits.
  • Enhanced System Reliability: Reduces the risk of component failure and enhances overall system reliability.

The ULQ2803LW Darlington transistor array from Allegro MicroSystems provides a versatile and reliable solution for interfacing low-level logic with high-power loads. Its eight NPN Darlington pairs, high output current and voltage capabilities, and integrated suppression diodes make it ideal for driving relays, solenoids, lamps, and stepper motors. The device's compatibility with TTL and CMOS logic levels simplifies integration into various electronic systems, while its compact package reduces component count and simplifies PCB design.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess