EN
  • EN
  • DE

EMH2314-TL-H

Part No EMH2314-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH 12V 5A EMH8 / Dual P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 5A
Rds On (Maximum) at Id, Vgs 37mOhm at 2.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 12nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1300pF at 6V
Power - Max 1.2W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SMD, Flat Lead
Supplier Device Package 8-EMH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802165-EMH2314-TL-H
Ultra Librarian 3D Model Ultra Librarian EMH2314-TL-H CAD Model

Description

Introducing the EMH2314-TL-H Power MOSFET by ON Semiconductor

ON Semiconductor's EMH2314-TL-H is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their reliability and performance. The EMH2314-TL-H is specifically engineered to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts an incredibly low on-resistance, which translates to minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the EMH2314-TL-H is suitable for high-frequency applications, ensuring that power conversion is both swift and smooth.
  • Power Dissipation: The MOSFET comes with a substantial power dissipation rating, allowing it to handle higher currents without overheating.
  • Halogen-Free: Committed to environmental sustainability, the EMH2314-TL-H is designed to be halogen-free, reducing its ecological footprint and making it suitable for eco-friendly products.
  • Compact Package: The device is housed in a small, leadless package that conserves space on the PCB, making it ideal for compact electronic assemblies.

Applications

The EMH2314-TL-H is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Point-of-Load (POL) Modules

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the EMH2314-TL-H is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial, automotive, and consumer applications. Customers can trust in the robustness and longevity of this MOSFET, which is backed by ON Semiconductor's rigorous testing and quality assurance processes.

Whether you're designing power supplies, managing battery power, or developing high-speed switching systems, the EMH2314-TL-H from ON Semiconductor is an excellent choice that promises performance, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Diodes Incorporated
Lowest to $0.6913
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3348 $50.2200
365+ $0.2747 $100.2655
565+ $0.2661 $150.3465
780+ $0.2576 $200.9280
1,005+ $0.2490 $250.2450
1,345+ $0.2232 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess