EN
  • EN
  • DE

MP1540

Part No MP1540
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 725397-MP1540
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP1540 CAD Model

Description

The MP1540 is a monolithic step-down switch mode converter with a built-in internal power MOSFET. It achieves 2A continuous output current from a 4.5V to 28V input voltage range with excellent load and line regulation. Current mode operation provides fast transient response and eases loop stabilization.

Applications:

  • Distributed Power Systems: Provides efficient power conversion in distributed power architectures.
  • Pre-Regulator for Linear Regulators: Steps down voltage before a linear regulator for improved efficiency.
  • Industrial Power Systems: Used in various industrial power applications.
  • Battery Chargers: Efficiently charges batteries in various devices.
  • FPGA, DSP and Microprocessor Core Power: Powers digital cores requiring precise voltage regulation.

Features:

  • Wide 4.5V to 28V Operating Input Range: Accommodates a broad range of input voltages.
  • 2A Continuous Output Current: Delivers up to 2A of continuous output current.
  • Built-in Internal Power MOSFET: Reduces external component count and simplifies design.
  • Fixed 380kHz Switching Frequency: Provides a consistent switching frequency for optimized performance.
  • Current Mode Operation: Enables fast transient response and easy loop stabilization.
  • Thermal Shutdown: Protects the device from overheating.
  • Cycle-by-Cycle Over Current Protection: Limits the output current on a cycle-by-cycle basis.
  • Available in SOIC8E Package: Offers a compact surface mount package.

Benefits:

  • High Efficiency: Provides high efficiency power conversion, reducing power loss and heat generation.
  • Compact Solution: Integrates key components into a single chip, reducing board space.
  • Simplified Design: Reduces external component count and simplifies the design process.
  • Robust Protection Features: Protects the device and the load from various fault conditions.
  • Stable and Reliable Operation: Current mode control ensures stable and reliable operation.

Additional Details:

The MP1540 uses internal compensation to minimize the external component count. The enable pin allows for simple on/off control. A soft-start function limits inrush current during startup. Proper layout techniques are important to minimize noise and optimize thermal performance. The device is available in a thermally enhanced SOIC8E package. The typical application circuit includes input and output capacitors, an inductor, and feedback resistors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess