EN
  • EN
  • DE

MP1652

Part No MP1652
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 725398-MP1652
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP1652 CAD Model

Description

The MP1652 is a high-efficiency, synchronous, rectified step-down converter with built-in power MOSFETs. It's designed to provide a compact solution for various electronic devices requiring efficient voltage regulation.

Applications:

  • Point-of-Load (POL) Regulators: Provides regulated voltage to specific loads in electronic devices.
  • Portable Devices: Suitable for smartphones, tablets, and other portable electronics.
  • Solid State Drives (SSDs): Powers the internal components of SSDs.
  • Networking Equipment: Powers components in routers, switches, and other networking devices.
  • Power Management Modules: Used in power management circuits for various applications.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide input voltage range.
  • Adjustable Output Voltage: Allows for adjusting the output voltage.
  • Built-in Power MOSFETs: Integrates power MOSFETs.
  • Over-Current Protection (OCP): Protects the device and the load from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the device and the load from short-circuit conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Compact Package: Available in a small package.

Benefits:

  • Improved Power Efficiency: Reduces power consumption.
  • Simplified Design: Reduces component count and simplifies the design process.
  • Enhanced Reliability: Provides protection features to enhance reliability.
  • Compact Solution: Offers a compact solution for space-constrained applications.
  • Versatile Application: Suitable for a wide range of applications requiring efficient voltage regulation.

Additional Details:

The MP1652 operates at a high switching frequency. It utilizes a current mode control scheme to provide stable and fast transient response. Careful consideration of thermal management is crucial for optimal performance. Proper PCB layout is recommended to minimize noise and interference.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2644 $116.3360
680+ $0.2561 $174.1480
935+ $0.2479 $231.7865
1,210+ $0.2395 $289.7950
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess