EN
  • EN
  • DE

MP2104DK-LF-Z

Part No MP2104DK-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0819+
Reference case MSOP10
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 719528-MP2104DK-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP2104DK-LF-Z CAD Model

Description

The MP2104DK-LF-Z is a high-efficiency, synchronous, step-down converter manufactured by MPS (Monolithic Power Systems). It is designed to deliver up to 2A of continuous output current from an input voltage range of 2.5V to 6V. This device is ideal for powering portable equipment and other battery-powered applications where efficiency and small size are critical.

Applications

  • Portable Devices: Used in smartphones, tablets, and other mobile devices for core power.
  • Point-of-Load Regulation: Provides efficient power conversion for various digital loads.
  • Low-Voltage Power Supplies: Suitable for applications requiring a regulated low-voltage supply.
  • FPGA and Microcontroller Power: Powers FPGAs and microcontrollers in embedded systems.
  • USB Power: Can be used in USB-powered devices and chargers.

Features

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • 2A Output Current: Delivers up to 2A of continuous output current.
  • Wide Input Voltage Range: Operates from an input voltage range of 2.5V to 6V.
  • Synchronous Rectification: Integrated synchronous rectifier for high efficiency.
  • Fixed Frequency Operation: Operates at a fixed switching frequency to minimize noise.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Short-Circuit Protection (SCP): Protects the device and the load from damage due to short circuits.
  • Thermal Shutdown Protection: Shuts down the device if the temperature exceeds a safe level.
  • Small Package: Available in a compact package, minimizing board space.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Reduced Heat Generation: High efficiency reduces heat generation, improving system reliability.
  • Improved System Performance: Stable and efficient power conversion ensures reliable operation of connected devices.
  • Compact Design: Small package allows for high-density circuit designs.
  • Simplified Design: Easy to use and requires minimal external components.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection ensure reliable operation.

Additional Details

The MP2104DK-LF-Z utilizes a constant-frequency PWM control scheme. It is available in a small DFN package. External components such as inductors and capacitors are required for proper operation. It is RoHS compliant, ensuring it meets environmental standards. The device also incorporates a soft-start feature to limit inrush current during startup. Its low quiescent current further enhances its suitability for battery-powered applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8667 $60.2007
50+ $2.3527 $117.6350
77+ $2.2788 $175.4676
105+ $2.2049 $231.5145
136+ $2.1321 $289.9656
182+ $1.9115 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess