EN
  • EN
  • DE

MP8845CGC

Part No MP8845CGC
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case WLCSP20
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 755129-MP8845CGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP8845CGC CAD Model

Description

The MP8845CGC is a fully integrated high-frequency synchronous rectified step-down switch mode converter from MPS (Monolithic Power Systems). It offers a compact solution to achieve a 3A continuous output current with excellent load and line regulation over a wide input range. The MP8845CGC operates at a high switching frequency, allowing the use of small external components, and its internal synchronous rectification further improves efficiency.

Applications:

  • Point-of-Load (POL) converters
  • Distributed power systems
  • Computing systems
  • Networking equipment
  • Industrial power supplies
  • Battery-powered applications

Features:

  • Wide input voltage range: Operates from 4.5V to 24V.
  • 3A continuous output current: Delivers sufficient power for a variety of applications.
  • High efficiency: Synchronous rectification improves efficiency, reducing power dissipation.
  • High switching frequency: Enables the use of small external components.
  • Adjustable output voltage: Allows for precise output voltage setting.
  • Over-current protection (OCP): Protects the device from over-current conditions.
  • Over-voltage protection (OVP): Protects the load from over-voltage conditions.
  • Thermal shutdown: Protects the device from overheating.
  • Internal soft-start: Prevents inrush current during startup.
  • Compact package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Increased efficiency: Synchronous rectification minimizes power losses, leading to higher efficiency and reduced heat generation.
  • Reduced solution size: High switching frequency enables the use of smaller external components, resulting in a compact solution.
  • Improved system reliability: Comprehensive protection features protect the device and the load from various fault conditions.
  • Simplified design: Fully integrated design reduces the number of external components and simplifies the design process.
  • Lower system cost: Reduced component count and compact size contribute to lower overall system cost.

The MP8845CGC utilizes a constant-on-time (COT) control architecture, providing fast transient response and stable operation. The adjustable output voltage allows for customization to specific application requirements. The internal soft-start function limits inrush current during startup, preventing voltage overshoot and ensuring stable operation. Its comprehensive protection features and compact package make it an ideal choice for a wide range of power supply applications requiring high efficiency, small size, and reliable performance.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1368 $64.1040
70+ $1.7533 $122.7310
105+ $1.6979 $178.2795
145+ $1.6436 $238.3220
185+ $1.5881 $293.7985
245+ $1.4241 $348.9045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess