Products specifications

Contact Material Brass
Contact Plating Tin
Gender Female
Length 15.5 mm
Mount Socket
REACH SVHC No SVHC
RoHS Compliant
Terminal Material Brass
Wire/Cable Gauge 22 AWG
Win Source Part Number 1231101-FM110-01B28L
Categories Terminals
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM110-01B28L CAD Model

Description

The FM110-01B28L is a female socket contact terminal manufactured by Multicomp.

  • Contact Material: Brass
  • Contact Plating: Tin
  • Wire/Cable Gauge: 22 AWG
  • Terminal Material: Brass
  • Length: 15.5 mm
  • RoHS Compliant: Yes
  • REACH SVHC Compliant: Yes
  • Category: Terminals
  • Mounting: Socket
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Panduit Corp
CONN RING FLAT 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-QY
Panduit Corp
CONN RING CIRC 14-16AWG #5/16
Need more? Email Us
ECAD model for PN14-56R-C
Phoenix Contact
CONN KNIFE TERM 10-12 AWG YELLOW
Need more? Email Us
ECAD model for 3240570
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCCX2/0-38DF-X
Panduit Corp
CONN RING CIRC 16-22AWG #4 CRIMP
Need more? Email Us
ECAD model for PK18-4R-C
Panduit Corp
CONN TERM RECT RING 120MM #M10
Need more? Email Us
ECAD model for LCMD120-10CD-X
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCDX2/0-14BF-X
Panduit Corp
CONN RING D-SHAPE 8AWG #10 CRIMP
Need more? Email Us
ECAD model for P8-10RHT6-Q
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
ECAD model for LCAF1/0-38H-X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention