Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 37V
Output Voltage 0.8V
Output Voltage MAX 37V
Output Current 1.2A
Frequency - Switching 300kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781205-LT3686EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3686
Introduction Date November 13, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3686EDD#PBF CAD Model

Description

Product Overview: LT3686EDD#PBF

The LT3686EDD#PBF is a high-performance, versatile step-down switching regulator from Linear Technology, designed to meet a wide range of power supply requirements with efficiency and precision. This component is ideal for applications in the telecommunications, industrial, automotive, and portable electronics sectors where efficient power conversion is essential.

Key Features

  • Wide Input Voltage Range: The LT3686EDD#PBF operates with an input voltage range from 3.6V to 36V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: Users can set the output voltage from 0.79V to VIN, providing flexibility for different circuit requirements.
  • High Efficiency: With a 3.5A internal switch, the device can deliver efficiency up to 92%, minimizing heat generation and power loss in systems.
  • Frequency Adjustability: The switching frequency is adjustable from 300kHz to 2.5MHz, allowing designers to optimize performance for specific applications.
  • Robust Protection Features: The LT3686EDD#PBF includes overvoltage protection, overtemperature protection, and a current limit, ensuring safe operation under abnormal conditions.

Package and Reliability

The LT3686EDD#PBF is housed in a compact 10-lead (3mm x 3mm) DFN package, which is suitable for space-constrained applications. The package is designed for optimal thermal performance, ensuring reliability and longevity of the product.

Applications

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Portable Electronics
  • Distributed Power Systems

Conclusion

The LT3686EDD#PBF from Linear Technology is a powerful, efficient, and flexible solution for a wide range of power supply challenges. Its robust feature set and compact design make it an excellent choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to $8.1995
ECAD model for LM2598SX-ADJ
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.2268
ECAD model for TPS56C215RNNR
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention