Products specifications Report Issue?

Package Through Hole
Switch Function Off-Mom
Current 0.05A
Voltage 12V
Ultra Librarian 3D Model Ultra Librarian MCFT000132 CAD Model

You May Also Be Interested in

NKK Switches
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for JB15KP-BH
NKK Switches
SWITCH TACT SPST-NO 0.125A 24V
Need more? Email Us
ECAD model for JB15HAP-2F
E-SWITCH
SWITCH TACT SPST-NO 0.025A 50V
Need more? Email Us
ECAD model for 320.02E11.08BLU
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for B3W-9010-R1N
E-Switch
SWITCH TACTILE SPST-NO 0.05A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.1997
ECAD model for TL3315NF160Q
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for B3W-9002-R2N
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for B3F-4155
NKK Switches
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for JB15KP-4CC
MEC Switches
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for 3ESH9-10.4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1489 $50.6260
820+ $0.1222 $100.2040
1,270+ $0.1184 $150.3680
1,750+ $0.1146 $200.5500
2,260+ $0.1107 $250.1820
3,025+ $0.0993 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,300 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention