EN
  • EN
  • DE

CSTCR4M91G23-R0

Part No CSTCR4M91G23-R0
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821096-CSTCR4M91G23-R0
Ultra Librarian 3D Model Ultra Librarian CSTCR4M91G23-R0 CAD Model

Description

The CSTCR4M91G23-R0 is a ceramic resonator produced by Murata Electronics North America, functioning as a frequency control device for various electronic circuits. Its stability, compact size, and dependability make it a common choice for applications such as microcontrollers, remote controls, and diverse consumer electronics. This resonator provides a stable oscillation frequency and meets RoHS compliance standards due to its lead-free construction.

Applications

  • Clock source for microcontrollers
  • Timing circuits in remote control units
  • Frequency generation in wireless devices
  • Industrial automation equipment
  • Consumer electronic products
  • General purpose oscillator circuits

Features

  • Frequency of 4.91 MHz
  • Surface mount technology (SMT) compatible
  • Compact and lightweight design
  • High frequency stability
  • RoHS compliant (lead-free)
  • Stable oscillation over temperature
  • Minimal external circuitry needed

Benefits

  • Stable and reliable frequency: Ensures accurate timing and operation of the host circuit.
  • Simplified circuit design: Reduces the number of external components needed for oscillation.
  • Compact size: Enables miniaturization of electronic devices.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.
  • Cost-effective solution: Provides a balance between performance and cost for a wide range of applications.

Additional Details

The CSTCR4M91G23-R0 ceramic resonator operates at a frequency of 4.91 MHz. Its surface-mount design facilitates automated assembly processes. The resonator demonstrates consistent frequency performance across a broad temperature range. For detailed specifications, including frequency tolerance, operating temperature range, and soldering profile recommendations, consult the official Murata datasheet. The “-R0” suffix denotes compliance with Restriction of Hazardous Substances (RoHS) regulations.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess