EN
  • EN
  • DE
  • IT

DFE201610E-1R0M

Part No DFE201610E-1R0M
Manufacturer Murata Electronics North America
Catalog OEM Souring
Description Power inductor (SMD type) 1.0 UH 2.7A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466922-DFE201610E-1R0M
Manufacturer Murata Electronics North America
Ultra Librarian 3D Model Ultra Librarian DFE201610E-1R0M CAD Model

Description

The DFE201610E-1R0M is a high-quality, surface-mount power inductor produced by Murata, a leading manufacturer in the electronic component industry. This power inductor is designed to manage 1.0 microhenries (μH) of inductance with a substantial current handling capacity of up to 2.7 amps (A), making it an ideal choice for power supply circuits and energy storage applications. The compact size of the DFE201610E-1R0M allows it to be easily integrated into space-constrained designs, while the precision engineering and materials used in its construction ensure a high level of reliability and performance under various operating conditions. Its surface-mount design facilitates easy assembly on printed circuit boards, making it a favored choice among engineers and designers for applications requiring efficient power management and inductance regulation.

You May Also Be Interested in

NEC
TFT 8.4" LCD Panel
Need more? Email Us
NEC
TFT Colo LCD Module
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
Counte Shift Registers
Lowest to $26.2737
Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0977
NDK
IC
Need more? Email Us
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059
NEC
USB 3.0 Controller chip
Need more? Email Us
Murata Electronics North America
Common mode choke/filter
Lowest to $0.0557

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1042 $56.2680
1,310+ $0.0856 $112.1360
2,030+ $0.0829 $168.2870
2,795+ $0.0802 $224.1590
3,615+ $0.0775 $280.1625
4,840+ $0.0694 $335.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess