EN
  • EN
  • DE

GCM21BR71H104KA14F

Part No GCM21BR71H104KA14F
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.1uF 50V X7R 10% SMD 0805 125°C Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 nF
Mounting SMD (SMT)
Case / Package 0805
Depth 1.25 mm
Dielectric X7R
Height 1.25 mm
Length 2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Tolerance 10 %
Win Source Part Number 1060539-GCM21BR71H104KA14F
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM21BR71H104KA14F CAD Model

Description

The GCM21BR71H104KA14F is a ceramic capacitor manufactured by Murata Electronics North America, primarily used for decoupling, filtering, and general-purpose applications in electronic circuits. This multilayer ceramic capacitor (MLCC) is designed for surface mount technology (SMT), ensuring ease of assembly and compact design.

Applications

  • Decoupling capacitor in power supplies. Reduces noise and voltage ripples for stable power delivery.
  • Filtering in signal processing circuits. Removes unwanted frequency components from analog and digital signals.
  • Bypass capacitor. Provides a low-impedance path for high-frequency signals to ground.
  • Consumer electronics. Used in smartphones, tablets, laptops, and other portable devices.
  • Industrial electronics. Employed in control systems, instrumentation, and automation equipment.

Features

  • Multilayer ceramic capacitor (MLCC). Offers high capacitance in a small footprint.
  • Surface mount technology (SMT). Facilitates automated assembly and compact design.
  • X7R dielectric. Provides stable performance over a wide temperature range.
  • High reliability. Ensures long-term performance and durability.
  • RoHS compliant. Meets environmental standards for hazardous substances.
  • Compact 0805 case size. Suitable for high-density circuit boards.

Benefits

  • Efficient noise reduction. Improves signal integrity and prevents malfunctions in electronic devices.
  • Stable performance across temperature variations. Ensures consistent operation in diverse environmental conditions.
  • Simplified assembly process. Surface mount design reduces manufacturing time and costs.
  • Long operational life. Ceramic construction guarantees high reliability and durability.
  • Space-saving design. Compact size enables smaller and more efficient electronic devices.

Additional Details

The GCM21BR71H104KA14F has a capacitance of 0.1 µF (microfarads). The voltage rating is 50 VDC. The X7R dielectric provides a capacitance variation of ±15% over the operating temperature range of -55°C to +125°C. The capacitor is packaged in an 0805 case size. Detailed specifications, including tolerance, equivalent series resistance (ESR), and temperature coefficient, can be found in the manufacturer's datasheet. Proper handling and soldering techniques are necessary to ensure optimal performance and prevent damage during assembly. This capacitor is commonly used in a broad range of electronic applications, leveraging its stable characteristics and compact form factor for reliable circuit operation.

You May Also Be Interested in

Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess