EN
  • EN
  • DE

GJM0225C1C120JB01D

Part No GJM0225C1C120JB01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824062-GJM0225C1C120JB01D
Ultra Librarian 3D Model Ultra Librarian GJM0225C1C120JB01D CAD Model

Description

The GJM0225C1C120JB01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and tuning. This particular capacitor is characterized by its compact size and stable performance.

Applications

  • Mobile phones
  • Wireless communication devices
  • Consumer electronics
  • Automotive electronics
  • Power supplies
  • High-frequency circuits

Features

  • Small case size: 01005 (0.4mm x 0.2mm)
  • High capacitance value: 12pF
  • Voltage rating: 16V
  • Temperature characteristic: C0G (also known as NP0), offering excellent stability over a wide temperature range (-55°C to +125°C)
  • Low ESR (Equivalent Series Resistance)
  • High Q-factor
  • RoHS compliant

Benefits

  • Miniaturization: The small size allows for high-density mounting on circuit boards, saving space and enabling smaller electronic devices.
  • Stable performance: The C0G dielectric provides excellent capacitance stability with respect to temperature, voltage, and frequency, ensuring reliable operation in demanding environments.
  • Low losses: Low ESR and high Q-factor minimize energy losses, improving circuit efficiency.
  • High reliability: Murata is known for its high-quality manufacturing processes, ensuring long-term reliability of its components.
  • Suitable for high-frequency applications: The capacitor's characteristics make it suitable for use in high-frequency circuits, such as those found in wireless communication devices.

Additional Details

The GJM series from Murata is designed for high-frequency applications requiring stable and reliable performance. The C0G dielectric offers a negligible change in capacitance over temperature, making it ideal for critical timing and tuning circuits. The 01005 case size is one of the smallest available, making it suitable for densely populated circuit boards. The capacitor is typically used in applications where space is at a premium and high performance is required. It adheres to industry standards for RoHS compliance, ensuring that it does not contain hazardous substances.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess