EN
  • EN
  • DE

GRM155B31E104KA87D

Part No GRM155B31E104KA87D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.1uF 25V B 10% Pad SMD 0402 85C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 nF
Mounting SMD (SMT)
Case / Package 0402
Depth 500 µm
Dielectric Material Ceramic
Height 500 µm
Length 1 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Termination Solder
Thickness 500 µm
Tolerance 10 %
Voltage 25 V
Voltage Rating (DC) 25 V
Width 500 µm
Win Source Part Number 959863-GRM155B31E104KA87D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM155B31E104KA87D CAD Model

Description

The GRM155B31E104KA87D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for use in general electronic circuits requiring stable performance and reliability. These capacitors are commonly used for bypassing, decoupling, and filtering applications.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other mobile communication devices.
  • General Electronic Circuits: Employed for bypassing, decoupling, and filtering.
  • Consumer Electronics: Integrated into TVs, audio equipment, and other home appliances.
  • Industrial Equipment: Utilized in industrial control systems and power supplies.
  • Automotive Applications: Used in various automotive electronic systems.

Features:

  • Small Size: Compact 0402 case size (1.0 mm x 0.5 mm) allows for high-density mounting.
  • High Capacitance Value: Offers a good capacitance-to-size ratio.
  • Stable Performance: Provides consistent capacitance over a wide temperature range.
  • Low ESL (Equivalent Series Inductance): Minimizes signal distortion at high frequencies.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Space-Saving Design: Compact size allows for miniaturization of electronic devices.
  • Improved Circuit Performance: Stable capacitance ensures accurate and reliable operation.
  • Reduced Noise: Effective decoupling and filtering capabilities enhance signal integrity.
  • Easy Assembly: SMD design facilitates automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The GRM155B31E104KA87D capacitor uses a ceramic dielectric material optimized for stable performance and reliability. It features nickel barrier terminations with tin plating, providing excellent solderability and long-term reliability. The small size and reliable performance of this capacitor make it suitable for a wide range of applications in modern electronic devices. The GRM series is a popular choice among electronic engineers for its consistent quality and performance.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2,150+ $0.0233 $50.0950
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 2150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess