EN
  • EN
  • DE

GRM188R60G436ME15D

Part No GRM188R60G436ME15D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824314-GRM188R60G436ME15D
Ultra Librarian 3D Model Ultra Librarian GRM188R60G436ME15D CAD Model

Description

The GRM188R60G436ME15D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications, particularly in automotive electronic circuits. The GRM series offers excellent reliability and stability, crucial for the demanding conditions found in automotive environments. Its small size allows for high-density mounting on printed circuit boards (PCBs), making it suitable for space-constrained applications.

Applications

  • Automotive Electronics: Used in various automotive systems, including engine control units (ECUs), infotainment systems, and safety systems.
  • Decoupling: Provides decoupling for integrated circuits in automotive electronic control units.
  • Bypass: Bypasses unwanted AC signals in automotive electronic systems.
  • Filtering: Filters out unwanted frequencies in automotive sensor circuits.
  • Timing circuits: Used in conjunction with resistors for timing applications within automotive ECUs.

Features

  • High Capacitance: Offers a capacitance value of 43µF, suitable for applications requiring significant charge storage.
  • Compact Size: Its small size allows for high-density mounting on printed circuit boards (PCBs).
  • Multilayer Construction: Provides excellent reliability and performance.
  • X6S Dielectric: Offers stable capacitance characteristics over a wide temperature range (-55°C to +105°C), suitable for automotive applications.
  • AEC-Q200 Compliant: Compliant with Automotive Electronics Council (AEC)-Q200 standard, ensuring reliability in automotive environments.

Benefits

  • Improved Circuit Stability: Decoupling and bypass functions enhance the stability of electronic circuits by reducing noise and voltage variations.
  • Reduced Board Space: The compact size allows for more components to be placed on a PCB, saving valuable board space.
  • Reliable Performance: The multilayer construction and X6S dielectric ensure reliable performance over a wide range of operating conditions, including those found in automotive applications.
  • AEC-Q200 Qualification: Meets the stringent requirements of the AEC-Q200 standard, ensuring high reliability in automotive environments.
  • Environmental Compliance: RoHS compliance ensures that the capacitor is environmentally friendly and meets regulatory requirements.

Additional Details

The GRM188R60G436ME15D has a rated voltage of 4V. Its operating temperature range is -55°C to +105°C. The termination is typically Sn (tin) plating. The capacitor is commonly used in automotive applications where a reliable and high-capacitance component is needed. The part number indicates a specific case size and tolerance, ensuring consistent performance across different batches.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess