EN
  • EN
  • DE

GRM2192C1H562JA01D

Part No GRM2192C1H562JA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824320-GRM2192C1H562JA01D
Ultra Librarian 3D Model Ultra Librarian GRM2192C1H562JA01D CAD Model

Description

The GRM2192C1H562JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used passive components in electronic circuits for energy storage, filtering, and decoupling. The GRM series is a general-purpose series, indicating this capacitor is suitable for a broad range of applications.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits, providing a stable voltage source for integrated circuits.
  • Filtering: Employed in filters to remove unwanted noise and signals from electronic circuits.
  • Bypass: Used to bypass high-frequency signals to ground, reducing noise and improving circuit performance.
  • Timing Circuits: Can be used in timing circuits and oscillators.
  • General-Purpose Applications: Suitable for a wide variety of electronic circuits where a capacitor with the specified characteristics is required.

Features

  • Capacitance: 5600pF (5.6nF).
  • Voltage Rating: 50VDC.
  • Temperature Characteristic: C0G/NP0. This indicates a Class I dielectric, providing high stability with minimal capacitance change over temperature and voltage.
  • Size: 0805 (2012 Metric). This refers to the physical dimensions of the capacitor (0.08 inches x 0.05 inches).
  • Termination: Nickel barrier with tin plating for excellent solderability.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • High Stability: C0G/NP0 dielectric provides excellent capacitance stability over temperature and voltage, ensuring consistent performance.
  • Low ESR: Low Equivalent Series Resistance (ESR) minimizes energy loss and improves circuit efficiency.
  • Compact Size: Small 0805 package size allows for high-density circuit designs.
  • Reliable Performance: MLCCs are known for their high reliability and long lifespan.
  • Wide Availability: Widely available and cost-effective component.
  • Excellent Solderability: Nickel barrier and tin plating ensure reliable solder joints.

Additional Details

The GRM2192C1H562JA01D is a highly reliable and stable capacitor suitable for a wide range of applications. The C0G/NP0 dielectric ensures minimal capacitance variation over temperature (-55°C to +125°C) and voltage, making it ideal for critical timing and filtering applications. The 0805 package size is a common size for surface mount components, providing a good balance between size and ease of handling. The part number provides specific details about the capacitor's characteristics. Always refer to the official Murata datasheet for detailed specifications, including tolerance, temperature coefficient, and soldering guidelines, to ensure proper implementation in your circuit design.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0582 $57.9090
2,420+ $0.0478 $115.6760
3,745+ $0.0464 $173.7680
5,155+ $0.0448 $230.9440
6,670+ $0.0434 $289.4780
8,930+ $0.0388 $346.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess