EN
  • EN
  • DE

GRM21BR60J106MA01

Part No GRM21BR60J106MA01
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178072-GRM21BR60J106MA01
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM21BR60J106MA01 CAD Model

Description

The GRM21BR60J106MA01 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor falls under Murata's GRM series, known for their reliability and performance. The 'R6' dielectric indicates general-purpose usage.

Applications:

  • Power Supply Decoupling: Provides stable voltage for sensitive ICs by filtering noise from power lines.
  • Bypass Capacitors: Redirects high-frequency noise to ground in digital circuits.
  • Filtering Circuits: Attenuates unwanted frequencies in signal processing applications.
  • DC Blocking: Prevents DC current from flowing between circuit stages while allowing AC signals to pass.
  • Energy Storage: Temporarily stores electrical energy for pulsed applications.

Features:

  • High Capacitance: Offers a capacitance of 10µF, suitable for applications requiring substantial charge storage.
  • Compact Size: Designed in a 0805 package, allowing for high-density mounting on circuit boards.
  • B Dielectric: Offers relatively stable capacitance characteristics with respect to voltage and temperature.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, minimizing environmental impact.

Benefits:

  • Stable Performance: Provides reliable capacitance over varying operating conditions.
  • Reduced Noise: Effectively filters noise and ripple in power supplies and signal lines.
  • Compact Design: Enables miniaturization of electronic devices.
  • Easy Integration: Compatible with standard SMT assembly processes.
  • Environmentally Friendly: Meets RoHS standards, contributing to a greener planet.

Specifications:

  • Capacitance: 10µF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • Temperature Coefficient: B (EIA)
  • Operating Temperature Range: -55°C to +85°C
  • Package Size: 0805 (2012 Metric)

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fuji Electric
Lowest to $8.1612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess