EN
  • EN
  • DE

GRM40X7R102K50C500

Part No GRM40X7R102K50C500
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974280-GRM40X7R102K50C500
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40X7R102K50C500 CAD Model

Description

The GRM40X7R102K50C500 is a ceramic capacitor manufactured by Murata Electronics North America. These capacitors are designed for general-purpose applications, offering a balance of performance and reliability in a compact form factor.

Applications:

  • Bypass and decoupling in power supplies: Used to filter noise and stabilize voltage levels.
  • Filtering in signal circuits: Helps to remove unwanted frequencies and improve signal quality.
  • Timing circuits: Provides accurate timing delays in various electronic systems.
  • Smoothing circuits: Reduces ripple voltage in DC power supplies and other applications.
  • General electronic circuits: Suitable for a wide range of applications requiring stable and reliable capacitance.

Features:

  • X7R dielectric: Provides stable performance over a wide temperature range.
  • Compact size: Allows for high-density mounting on circuit boards.
  • High capacitance value: Offers significant capacitance in a small package.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves efficiency.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Stable performance: The X7R dielectric ensures reliable operation across temperature variations.
  • Space-saving design: The small size enables integration into compact electronic devices.
  • Improved noise filtering: Effective at reducing unwanted noise and interference in circuits.
  • Enhanced power supply stability: Contributes to stable voltage levels and reliable power delivery.
  • Long lifespan: Designed for durable and long-lasting performance in various applications.

Technical Specifications:

The GRM40X7R102K50C500 has a capacitance of 1000 pF (picofarads). Its voltage rating is 50 VDC. The operating temperature range is typically -55°C to +125°C. The tolerance of the capacitance is ±10%.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess