EN
  • EN
  • DE

GRMC2165C1270JZ01D

Part No GRMC2165C1270JZ01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824343-GRMC2165C1270JZ01D
Ultra Librarian 3D Model Ultra Librarian GRMC2165C1270JZ01D CAD Model

Description

The GRMC2165C1270JZ01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are widely used in electronic circuits for various applications, including filtering, decoupling, and bypass applications. The GRMC series is known for its compact size and reliable performance.

Applications

  • Bypass Capacitor: Used to suppress noise on power lines by providing a low impedance path to ground for high-frequency signals.
  • Decoupling Capacitor: Placed close to integrated circuits (ICs) to provide a local source of power and minimize voltage drops during switching.
  • Filtering: Used in filter circuits to attenuate unwanted frequencies.
  • Timing Circuits: Employed in timing circuits where stable capacitance is required.
  • General Purpose Applications: Suitable for various general-purpose applications in electronic circuits.

Features

  • Capacitance: 12pF (Picofarads). This is the amount of electrical charge the capacitor can store.
  • Voltage Rating: 25V (Volts). This is the maximum DC voltage that can be safely applied to the capacitor.
  • Dielectric: C0G (also known as NP0). C0G dielectrics offer excellent stability with respect to temperature, voltage, and frequency.
  • Temperature Coefficient: Very low temperature coefficient of capacitance, ensuring stable performance over a wide temperature range.
  • Case Size: 0805 (2012 Metric). This is a standard surface mount size, indicating the physical dimensions of the capacitor.
  • Tolerance: ±5%. The actual capacitance value is within 5% of the nominal value.

Benefits

  • High Stability: The C0G dielectric provides exceptionally stable performance, making it suitable for precision applications.
  • Low Loss: Offers low equivalent series resistance (ESR) and equivalent series inductance (ESL), resulting in minimal energy loss.
  • Compact Size: The 0805 case size allows for high-density circuit designs.
  • Reliable Performance: Murata is a reputable manufacturer known for producing high-quality and reliable components.
  • Suitable for High-Frequency Applications: The stable characteristics make it suitable for high-frequency circuits.

Additional Details

The GRMC2165C1270JZ01D is a surface mount capacitor, designed for automated assembly on printed circuit boards (PCBs). The C0G dielectric ensures that the capacitance remains relatively constant over a wide range of temperatures and voltages. This is crucial in applications where stability is critical, such as precision timing circuits and high-frequency applications. The capacitor is typically used in consumer electronics, industrial equipment, and telecommunications devices. Proper handling and soldering techniques should be employed to ensure reliable performance and avoid damage to the component during assembly.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess