EN
  • EN
  • DE

KCM55WR71E476MH01L

Part No KCM55WR71E476MH01L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Murata Electronics North America
Series *
Package Tape & Reel
Product Status Active
Base Product Number KCM55WR71E
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 876346-KCM55WR71E476MH01L
Ultra Librarian 3D Model Ultra Librarian KCM55WR71E476MH01L CAD Model

Description

The KCM55WR71E476MH01L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for use in a wide range of electronic circuits, providing stable and reliable capacitance. MLCCs are known for their small size, high capacitance values, and excellent performance characteristics, making them suitable for various applications.

Applications:

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise in digital circuits.
  • Smoothing Capacitors: Employed in power supplies to smooth out voltage ripples and improve stability.
  • Filtering Circuits: Found in filtering circuits to attenuate unwanted frequencies and signals.
  • Timing Circuits: Utilized in timing circuits to control the timing of events.
  • Resonant Circuits: Used in resonant circuits for tuning and impedance matching.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small size.
  • High Stability: Offers stable capacitance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes losses and improves circuit performance.
  • High Ripple Current Capability: Can handle high ripple currents without degradation.
  • Surface Mount Technology (SMT): Allows for easy and automated assembly on PCBs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Compact Size: Saves board space and enables smaller product designs.
  • Reliable Performance: Ensures stable and consistent operation in various environments.
  • Improved Circuit Performance: Enhances the performance of electronic circuits by reducing noise and improving stability.
  • Simplified Assembly: Reduces assembly costs and speeds up time-to-market.
  • Cost-Effective Solution: Offers a competitive price-performance ratio.

Additional Details:

The KCM55WR71E476MH01L is a 25V, 47µF capacitor with a X7R dielectric. X7R dielectric MLCCs are known for their stable capacitance over a temperature range of -55°C to +125°C. The capacitor is available in a EIA 2220 package size. The tolerance is ±20%. It's designed for high-density mounting on printed circuit boards (PCBs) and offers excellent reliability and performance in demanding applications. The low ESR of this capacitor contributes to improved circuit efficiency and reduced heat generation.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7599 $52.7970
70+ $1.4441 $101.0870
110+ $1.3989 $153.8790
150+ $1.3538 $203.0700
195+ $1.3087 $255.1965
260+ $1.1733 $305.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess