EN
  • EN
  • DE

LBEE1W8KGC-267

Part No LBEE1W8KGC-267
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017168-LBEE1W8KGC-267
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBEE1W8KGC-267 CAD Model

Description

The LBEE1W8KGC-267 is a compact and high-performance Wi-Fi and Bluetooth combo module manufactured by Murata Electronics North America. This module is designed for embedded applications requiring wireless connectivity, such as IoT devices, wearable electronics, and industrial equipment. It supports IEEE 802.11 a/b/g/n/ac Wi-Fi standards and Bluetooth 5.2, providing versatile wireless communication capabilities.

Applications:

  • Internet of Things (IoT) devices
  • Wearable electronics (smartwatches, fitness trackers)
  • Home automation systems
  • Industrial control systems
  • Medical devices
  • Automotive infotainment systems

Features:

  • Wi-Fi 802.11 a/b/g/n/ac dual-band (2.4 GHz and 5 GHz)
  • Bluetooth 5.2 Dual Mode (BR/EDR and Bluetooth Low Energy)
  • Compact size: Typically around 10mm x 10mm
  • Integrated crystal oscillators
  • Multiple antenna options (external antenna connector)
  • SDIO and UART host interfaces
  • Low power consumption
  • RoHS compliant

Benefits:

  • Dual-band Wi-Fi: Supports both 2.4 GHz and 5 GHz Wi-Fi bands for reliable and high-speed wireless connectivity.
  • Bluetooth 5.2: Enables enhanced Bluetooth performance with improved range and data throughput.
  • Compact size: Ideal for space-constrained applications.
  • Easy integration: Standard host interfaces simplify integration into various embedded systems.
  • Low power consumption: Extends battery life in portable devices.
  • Certified module: Simplifies regulatory compliance for wireless products.

Additional Details:

The LBEE1W8KGC-267 module supports various security protocols, including WPA/WPA2 and WEP. It also features advanced power management capabilities to minimize power consumption in different operating modes. The module is typically surface-mounted onto a PCB. The operating temperature range is -30°C to +85°C, making it suitable for a wide range of environmental conditions. Comprehensive documentation and software drivers are available to facilitate integration. Antenna diversity is supported to improve signal quality in challenging RF environments.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess