EN
  • EN
  • DE

LMSP32QP-F03

Part No LMSP32QP-F03
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 719036-LMSP32QP-F03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMSP32QP-F03 CAD Model

Description

The LMSP32QP-F03 is a Murata Electronics North America product, categorized as a DC-DC converter. It is designed for power management applications where efficient voltage conversion is critical. This compact and high-performance converter offers a stable and regulated output voltage from a wide input voltage range, making it suitable for various electronic devices.

Applications:

  • Portable electronics: Smartphones, tablets, and other mobile devices requiring efficient power management.
  • Battery-powered devices: IoT devices, wearables, and remote sensors where minimizing power consumption is essential.
  • Industrial equipment: Powering sensors, controllers, and other components in industrial automation systems.
  • Medical devices: Supplying power to sensitive electronic components in medical diagnostic and monitoring equipment.
  • Automotive applications: Voltage regulation in automotive electronics, such as infotainment systems and control units.

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Operates reliably over a broad input voltage range, accommodating variations in power source.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Low Ripple and Noise: Provides a clean and stable output voltage with minimal ripple and noise.
  • Overcurrent and Overvoltage Protection: Built-in protection mechanisms safeguard the converter and connected devices from damage.
  • Short Circuit Protection: Protects the converter from damage in the event of a short circuit.
  • Thermal Shutdown: Automatically shuts down the converter to prevent overheating and damage.

Benefits:

  • Extended Battery Life: High efficiency results in longer battery life for portable and battery-powered devices.
  • Reliable Performance: Robust design and protection features ensure reliable operation in demanding environments.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, simplifying thermal management.
  • Simplified Design: Integrated features and compact size simplify circuit design and reduce component count.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.

The LMSP32QP-F03 DC-DC converter is designed with a switching frequency optimized for efficiency and minimal EMI. The device incorporates internal compensation to minimize external components and simplify the design process. The converter's thermal performance is enhanced by its optimized package design, allowing for operation at higher ambient temperatures. This product is RoHS compliant and halogen-free, aligning with environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess