EN
  • EN
  • DE

LQG11A33NJ00T1M05-01

Part No LQG11A33NJ00T1M05-01
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 33 nH
Inductance Tolerance 5 %
RoHS Non-Compliant
Win Source Part Number 981561-LQG11A33NJ00T1M05-01
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQG11A33NJ00T1M05-01 CAD Model

Description

The LQG11A33NJ00T1M05-01 is a high-frequency inductor manufactured by Murata Electronics. Part of the LQG11A series, this inductor is designed for use in various RF and high-frequency applications. Its compact size and high Q-factor make it suitable for impedance matching, filtering, and resonance circuits. This inductor ensures high performance and stability in demanding applications.

Applications:

  • RF Filters: Used in RF filters for signal conditioning and noise reduction.
  • Impedance Matching: Employed in impedance matching networks to optimize signal transfer.
  • Resonance Circuits: Utilized in resonance circuits for generating specific frequencies.
  • Wireless Communication: Integrated into wireless communication devices for impedance tuning and signal filtering.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for RF signal processing.

Features:

  • High Q-Factor: Offers a high Q-factor for efficient energy storage and low loss.
  • Small Size: Compact 0402 (1005 metric) package saves board space.
  • High Self-Resonant Frequency (SRF): Provides high SRF for stable operation at high frequencies.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Inductance Value: 33nH inductance.

Benefits:

  • High Performance: High Q-factor and SRF ensure high performance in RF applications.
  • Space Saving: Small size allows for use in space-constrained applications.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.
  • Easy Assembly: SMD package simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The LQG11A33NJ00T1M05-01 high-frequency inductor has an inductance of 33nH with a tolerance of ±5%. The self-resonant frequency (SRF) is typically around 2.4 GHz. The Q-factor is high, typically around 20 at the test frequency. The operating temperature range is typically -55°C to +125°C, making it suitable for a wide range of applications. The DC resistance is very low, which improves efficiency. The inductor is packaged in tape and reel for automated assembly.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0382
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
KIWI
Lowest to $0.0839
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess