EN
  • EN
  • DE

LQH1N680J04M00-01

Part No LQH1N680J04M00-01
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828250-LQH1N680J04M00-01
Ultra Librarian 3D Model Ultra Librarian LQH1N680J04M00-01 CAD Model

Description

The LQH1N680J04M00-01 is a Murata Electronics wire-wound inductor designed for a wide range of applications including power supply circuits and high-frequency electronics. Known for its high inductance value and compact design, this inductor provides efficient and stable performance in demanding electronic environments. Its robust construction ensures reliability and longevity in diverse applications.

Applications:

  • DC-DC Converters
  • Power Supply Circuits
  • Noise Filtering
  • Choke Coils
  • Voltage Regulators
  • High-Frequency Circuits
  • Power Amplifiers

Features:

  • High Inductance Value (68µH)
  • Compact Size (2.5mm x 2.0mm)
  • High Rated Current
  • Low DC Resistance (DCR)
  • Excellent Temperature Stability
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

Benefits:

  • Efficient Power Conversion
  • Reduced Power Loss
  • Effective Noise Suppression
  • Stable Performance Under High Current Conditions
  • Miniaturization of Electronic Devices
  • Easy Integration into Automated Assembly Processes

Technical Specifications:

The LQH1N680J04M00-01 inductor features an inductance of 68µH with a tolerance of ±5%. Its low DC resistance (DCR) minimizes power loss, improving overall circuit efficiency. This inductor is designed to handle a high rated current, making it suitable for power supply applications. It is designed for surface mount technology (SMT), allowing for easy and reliable integration into electronic assemblies.

This inductor is constructed with a ferrite core and wound with high-quality copper wire. The terminals are plated to ensure excellent solderability and long-term reliability. Manufactured to meet strict quality standards, the LQH1N680J04M00-01 is suitable for a variety of applications where performance and reliability are crucial. Murata's LQH series is renowned for its dependable performance in power management and high-frequency applications.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess