EN
  • EN
  • DE

LQH43MN221K03K

Part No LQH43MN221K03K
Manufacturer Murata Electronics North America
Description Chip Inductor (Chip Coil) for General Use Wire Wound Type LQH43M/LQH43N Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1204373-LQH43MN221K03K
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LQH43MN221K03K CAD Model

Description

The LQH43MN221K03K is a wire-wound inductor manufactured by Murata Electronics North America. It is designed for use in power supply circuits, DC-DC converters, and various high-frequency applications. This inductor features a magnetically shielded construction and is characterized by its high inductance value and excellent current handling capabilities.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for energy storage and filtering.
  • Power Supplies: Employed in various power supply designs to filter and regulate voltage output.
  • Noise Filtering: Provides effective noise filtering in power lines and signal circuits.
  • High-Frequency Circuits: Suitable for use in RF and high-frequency applications.
  • Mobile Devices: Found in smartphones and other portable devices for power management and filtering.

Features:

  • High Inductance: Offers a high inductance value of 220µH for effective energy storage and filtering.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) and minimizes coupling with nearby components.
  • High Current Capacity: Capable of handling significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Surface Mount Device (SMD): Designed for easy and reliable surface mount assembly.

Benefits:

  • Efficient Power Conversion: Low DCR minimizes power losses, leading to higher efficiency in power supply circuits.
  • Reduced EMI: Magnetically shielded construction reduces electromagnetic interference, improving overall system performance.
  • Stable Performance: High inductance stability ensures consistent performance over a wide range of operating conditions.
  • Compact Size: Surface mount design allows for compact circuit layouts.
  • Versatile Applications: Suitable for a wide range of power supply and high-frequency applications.

Additional Details:

The LQH43MN221K03K has an inductance value of 220 µH with a tolerance of ±10%. It has a rated current of approximately 0.41A and a DC resistance (DCR) of around 1.4 Ohms. This inductor is designed for operation over a wide temperature range. The component's self-resonant frequency (SRF) is an important parameter to consider for high-frequency applications. Designers should consult the manufacturer's datasheet for detailed specifications, impedance characteristics, and soldering recommendations to ensure optimal performance and reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess