EN
  • EN
  • DE

LQH66SNR27M01L

Part No LQH66SNR27M01L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828278-LQH66SNR27M01L
Ultra Librarian 3D Model Ultra Librarian LQH66SNR27M01L CAD Model

Description

The LQH66SNR27M01L is a Murata Electronics North America wire-wound inductor designed for power supply circuits. It is particularly suitable for use in DC-DC converters and power choke applications. Part of the LQH66SN series, this inductor features a shielded construction and is noted for its high current handling capabilities and compact size.

Applications

  • DC-DC Converters
  • Power Supply Circuits
  • Power Choke Applications
  • Noise Filters
  • Step-Up/Step-Down Converters

Features

  • High Current Capability: Designed to handle significant current levels without saturation, ensuring efficient power conversion.
  • Compact Size: Enables space-saving designs in electronic devices.
  • Wire-Wound Construction: Provides excellent electrical characteristics and reliability.
  • Shielded Construction: Minimizes electromagnetic interference (EMI), crucial for sensitive applications.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low DC resistance minimizes power losses, leading to higher efficiency in DC-DC converters.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, resulting in cleaner and more reliable performance.
  • Space-Saving Design: The compact size allows for smaller and more densely packed electronic devices.
  • Stable Performance: The wire-wound construction ensures stable inductance and reliable operation over a wide range of temperatures.
  • Reliable Power Delivery: High current handling capabilities provide reliable power delivery to downstream components.

Additional Details

The LQH66SNR27M01L has an inductance value of 0.27 μH. The specific dimensions, rated current, and DC resistance can be found in the product datasheet provided by Murata. This inductor is designed for reflow soldering and is suitable for automated assembly processes. Its shielded design is critical for minimizing interference in sensitive electronic devices.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess