EN
  • EN
  • DE

TC75W59FU,LF

Part No TC75W59FU,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description IC COMP GP CMOS DUAL SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 7 V, ±0.9 V to 3.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 25mA
Current - Quiescent (Max) 220μA
Propagation Delay (Max) 200ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 1106161-TC75W59FU,LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC75W59FU,LF CAD Model

Description

The TC75W59FU,LF is a single operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. This device features low voltage operation and is designed for a variety of analog signal processing applications where low power consumption and small size are important.

Applications

  • Portable Audio Devices
  • Sensor Signal Conditioning
  • Battery-Powered Instruments
  • Active Filters
  • Voltage Amplifiers

Features

  • Low Voltage Operation: Operates at low supply voltages, making it suitable for battery-powered applications.
  • Low Current Consumption: Minimizes power consumption for extended battery life.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Maintains performance over a broad temperature range.
  • Rail-to-Rail Output: Provides a wide output voltage swing.

Benefits

  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Versatile: Suitable for a variety of analog signal processing applications.
  • Stable Performance: Maintains consistent performance over a wide temperature range.
  • Improved Signal Integrity: Rail-to-rail output provides a wide dynamic range.

Additional Details

The TC75W59FU,LF is designed for single-supply operation, which simplifies circuit design. It operates over a wide supply voltage range, making it compatible with a variety of power sources. The rail-to-rail output capability ensures that the output voltage can swing close to the supply rails, maximizing the dynamic range of the signal. The small package size makes it suitable for use in portable devices where space is limited. Toshiba's TC75W series of op-amps is known for its low power consumption and reliable performance. The TC75W59FU,LF is a versatile and efficient choice for a variety of analog signal processing applications.

In portable audio devices, the TC75W59FU,LF can be used to amplify the audio signal before it is sent to the speakers or headphones. In sensor signal conditioning applications, the op-amp can be used to amplify and filter the signal from a sensor before it is processed by a microcontroller. In battery-powered instruments, the TC75W59FU,LF can be used to amplify the signal from a measurement circuit. It is also suitable for building active filters to filter out unwanted noise and interference. As a voltage amplifier, it can increase the amplitude of a signal while maintaining its shape. The op-amp's ability to operate at low supply voltages and its low current consumption make it an ideal choice for battery-powered devices.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess