EN
  • EN
  • DE

LQP03T12NH04D

Part No LQP03T12NH04D
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070829-LQP03T12NH04D
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQP03T12NH04D CAD Model

Description

The LQP03T12NH04D is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is designed for applications requiring a small size and high performance, particularly in impedance matching and filtering circuits. It's part of the LQP03T series, known for its excellent Q-factor and tight inductance tolerance.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (Wi-Fi) modules
  • Bluetooth modules
  • RF filters
  • Impedance matching circuits

Features

  • Ultra-Small Size: 0.3 x 0.3 x 0.3 mm, enabling high-density mounting.
  • High Q-Factor: Provides low loss and efficient energy storage.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • Excellent Temperature Stability: Maintains stable inductance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Signal Quality: High Q-factor minimizes signal loss and distortion.
  • Increased Circuit Efficiency: Low DC resistance contributes to higher power efficiency.
  • Reduced Board Space: Ultra-small size allows for highly compact circuit designs.
  • Reliable Performance: Stable inductance and temperature characteristics ensure consistent operation.
  • Simplified Design: Tight tolerance simplifies circuit tuning and optimization.

Additional Details

The LQP03T12NH04D inductor has an inductance value of 12 nH. It is constructed using a ceramic core and features a multilayer structure for improved performance. The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. Its self-resonant frequency is high, allowing for operation at high frequencies without significant performance degradation. This part is suitable for applications requiring precise impedance matching and filtering in high-frequency circuits. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of environments.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess