EN
  • EN
  • DE

LQW04AN47NJ10D1X

Part No LQW04AN47NJ10D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828328-LQW04AN47NJ10D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN47NJ10D1X CAD Model

Description

The LQW04AN47NJ10D1X is a compact wire-wound inductor manufactured by Murata. It is designed for high-frequency applications where small size and high performance are crucial. The inductor belongs to the LQW series, which is known for its high Q value and tight tolerance.

Applications:

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits.
  • Mobile Communication Devices: Commonly found in smartphones, tablets, and other wireless devices.
  • Wireless LAN: Utilized in WLAN modules for impedance matching and signal filtering.
  • Bluetooth Devices: Employed in Bluetooth modules for similar purposes as WLAN.
  • High-Frequency Amplifiers: Suitable for use in RF and microwave amplifiers.

Features:

  • Small Size: Compact 0402 (1005) package size (1.0 x 0.5 x 0.5mm) allows for high-density mounting.
  • High Q Value: Offers a high Q value, minimizing energy loss and improving circuit efficiency.
  • Tight Tolerance: Provides a tight inductance tolerance, ensuring consistent performance in critical applications.
  • Excellent SRF (Self-Resonant Frequency): High SRF minimizes unwanted resonance effects at high frequencies.
  • Wire Wound Construction: Provides superior performance compared to multilayer inductors.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance enhance the overall performance and stability of the circuit.
  • Reduced Power Consumption: High Q value minimizes energy loss, resulting in lower power consumption.
  • Miniaturization: Small size enables the design of smaller and more compact electronic devices.
  • Stable Inductance: Maintains a stable inductance value over a wide temperature range.
  • Reliable Operation: Designed for reliable operation in demanding high-frequency environments.

Specifications:

The LQW04AN47NJ10D1X features an inductance of 47 nH. The 'N' in the part number refers to the inductance tolerance. The inductor has a high self-resonant frequency and Q value, making it suitable for high-frequency applications. The typical operating temperature range is -55°C to +125°C. The construction consists of a ceramic core and enameled copper wire.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess