EN
  • EN
  • DE

MB88211PF-G-176N-BND

Part No MB88211PF-G-176N-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076137-MB88211PF-G-176N-BND
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB88211PF-G-176N-BND CAD Model

Description

The MB88211PF-G-176N-BND is a microcontroller unit (MCU) from Fujitsu Electronics America, Inc., designed for a variety of embedded applications. This particular model is known for its robust feature set, making it suitable for applications requiring precision control and reliable performance in demanding environments.

Applications

  • Automotive Systems: Engine control units (ECUs), transmission control, and body electronics.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and robotics.
  • Consumer Electronics: Advanced remote controls, digital appliances, and gaming devices.
  • Medical Equipment: Diagnostic tools, patient monitoring, and therapeutic devices.
  • Networking Devices: Routers, switches, and communication gateways.

Features

  • High-Performance Core: Equipped with a powerful CPU core optimized for real-time processing.
  • Integrated Memory: Includes ample on-chip Flash memory for program storage and RAM for data handling, ensuring fast data access.
  • Extensive Peripheral Set: Provides a wide array of peripherals, including timers, PWM channels, UART, SPI, I2C, and ADC/DAC converters.
  • Advanced Communication Interfaces: Supports various communication protocols, such as CAN, LIN, and Ethernet, facilitating connectivity in networked systems.
  • Robust Safety Features: Incorporates safety mechanisms, such as CRC checking, watchdog timers, and voltage monitoring, to ensure reliable operation.
  • Temperature Range: Designed to operate reliably in extended temperature ranges, suitable for harsh environments.
  • Low-Power Modes: Offers multiple low-power modes to minimize energy consumption in battery-powered applications.

Benefits

  • Increased Performance: The high-performance core and integrated memory enable faster execution of complex tasks, improving overall system performance.
  • Reduced BOM Cost: The extensive peripheral set minimizes the need for external components, reducing the bill of materials (BOM) cost.
  • Enhanced System Reliability: The robust safety features and extended temperature range ensure reliable operation in demanding environments.
  • Improved Connectivity: The advanced communication interfaces simplify integration into networked systems.
  • Extended Battery Life: The low-power modes extend battery life in portable devices, making them more efficient.

In conclusion, the MB88211PF-G-176N-BND microcontroller from Fujitsu offers a compelling combination of performance, features, and reliability. Its versatile feature set and robust design make it an excellent choice for a wide range of demanding embedded applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Sunlord
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess