EN
  • EN
  • DE

LQW15AN24NG00D0X

Part No LQW15AN24NG00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828338-LQW15AN24NG00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN24NG00D0X CAD Model

Description

The LQW15AN24NG00D0X is a wire-wound inductor manufactured by Murata Electronics. Part of the LQW series, it's designed for use in high-frequency applications. The inductor offers a combination of small size and high Q value, making it suitable for use in various RF and wireless communication systems.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless LAN (WLAN): Employed in Wi-Fi modules for signal processing and impedance matching.
  • Bluetooth Devices: Integrated into Bluetooth modules for RF circuit design.
  • RF Amplifiers: Suitable for use in RF amplifier circuits.
  • Filters: Utilized in various high-frequency filter circuits.

Features:

  • Small Size: Compact 0402 (1005) package allows for high-density mounting and miniaturization.
  • High Q Value: Offers a high Q value, minimizing energy loss and improving circuit efficiency.
  • Tight Tolerance: Provides a tight inductance tolerance, ensuring consistent and reliable performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF minimizes unwanted resonance effects at high frequencies.
  • Wire Wound Construction: Offers superior performance compared to multilayer inductors, particularly in high-frequency applications.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance lead to enhanced stability and performance of RF circuits.
  • Reduced Power Consumption: High Q value minimizes energy losses, which reduces power consumption in battery-powered devices.
  • Miniaturization: Small size allows for the design of smaller and more compact electronic devices.
  • Stable Inductance: Maintains stable inductance value over a wide temperature range for consistent performance.
  • Reliable Operation: Designed for reliable operation in demanding high-frequency environments.

Specifications:

The LQW15AN24NG00D0X has an inductance value of 24 nH. The 'N' usually indicates a standard tolerance. The key specifications include a high Q factor and a high self-resonant frequency. The typical operating temperature range is generally -55°C to +125°C. The component is built with a ceramic core and enameled copper wire to provide optimal electrical and mechanical properties at high frequencies.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess