EN
  • EN
  • DE

LQW15AN30NG00D0X

Part No LQW15AN30NG00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828339-LQW15AN30NG00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN30NG00D0X CAD Model

Description

The LQW15AN30NG00D0X is a high-frequency wire wound inductor from Murata Electronics. It belongs to the LQW series and is designed for various RF applications where high performance and small size are critical factors. This inductor is often used for impedance matching, filtering, and tuning in high-frequency circuits.

Applications:

  • Mobile Communication Devices: Used in RF circuits of smartphones and tablets for impedance matching and filtering.
  • Wireless LAN (WLAN): Utilized in Wi-Fi modules for signal processing and impedance matching.
  • Bluetooth Devices: Integrated into Bluetooth modules for various RF applications.
  • RF Amplifiers: Suitable for use in RF amplifier circuits.
  • High-Frequency Filters: Employed in high-frequency filter circuits for signal conditioning.

Features:

  • Small Size: Compact 0402 (1005) package size for high-density mounting.
  • High Q Value: Provides a high Q value to minimize energy loss and improve circuit efficiency.
  • Tight Tolerance: Offers a tight inductance tolerance for precise circuit tuning and reliable performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF minimizes unwanted resonance effects at high frequencies.
  • Wire Wound Construction: Wire wound construction provides better performance compared to multilayer inductors in high-frequency applications.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance enhance the stability and overall performance of the circuit.
  • Reduced Power Consumption: High Q value minimizes energy losses, reducing power consumption in portable devices.
  • Miniaturization: Small size allows for the design of smaller and more compact electronic devices.
  • Stable Inductance: Maintains a stable inductance value over a wide temperature range, ensuring consistent performance.
  • Reliable Operation: Designed for reliable operation in demanding high-frequency environments.

Specifications:

The LQW15AN30NG00D0X has an inductance value of 30 nH. The 'N' in the part number often denotes the tolerance. The inductor features a high Q factor and a high self-resonant frequency. The typical operating temperature range is usually from -55°C to +125°C. The inductor's construction includes a ceramic core and enameled copper wire, ensuring excellent electrical and mechanical properties suitable for high-frequency applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess