EN
  • EN
  • DE

NFA18SD187X1A45

Part No NFA18SD187X1A45
Manufacturer Murata Electronics North America
Catalog EMI/RFI Filters (LC, RC Networks)
Description SMD/BLOCK Type EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1231102-NFA18SD187X1A45
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NFA18SD187X1A45 CAD Model

Description

The NFA18SD187X1A45 is a Murata Electronics North America impedance matching chip. It is designed to match the impedance of circuits, typically in radio frequency (RF) applications, to ensure efficient signal transfer and minimize signal reflection. This component is particularly useful in applications where impedance matching is critical for optimal performance.

Applications

  • RF front-end modules: Used in the input stages of RF receivers to match the antenna impedance to the low-noise amplifier (LNA) input.
  • Wireless communication devices: Employed in Bluetooth modules, Wi-Fi devices, and other wireless communication systems to improve signal strength and reduce signal loss.
  • Mobile phones: Incorporated into the RF circuitry to optimize the performance of the antenna and transceiver.
  • Test and measurement equipment: Used in signal generators, spectrum analyzers, and network analyzers to ensure accurate measurements.
  • Satellite communication systems: Utilized in satellite transceivers to match the impedance between the antenna and the receiver/transmitter.

Features

  • Compact size: Designed in a small form factor to save board space, making it suitable for portable and compact devices.
  • High-frequency performance: Optimized for operation at high frequencies, ensuring minimal signal degradation and accurate impedance matching.
  • Precise impedance matching: Provides accurate impedance transformation to match different circuit impedances.
  • Low insertion loss: Minimizes signal loss through the matching network, preserving signal integrity.
  • Surface mount technology (SMT): Enables easy and reliable soldering onto printed circuit boards (PCBs).

Benefits

  • Improved signal strength: Enhances signal reception and transmission by matching the impedance between the antenna and transceiver.
  • Reduced signal reflection: Minimizes signal reflections, which can cause signal distortion and reduce overall system performance.
  • Enhanced system efficiency: Optimizes power transfer between different circuit stages, improving overall system efficiency.
  • Better performance: Accurate impedance matching ensures that the system operates at its peak performance levels.
  • Reduced cost: Can reduce the need for additional components and complex tuning procedures, lowering the overall cost of the system.

Specifications: Specific electrical characteristics (impedance, frequency range, insertion loss) for the NFA18SD187X1A45 can be found in the Murata datasheet for this part.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1229 $63.6870
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6332 $236.8140
185+ $1.5789 $292.0965
245+ $1.4160 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess