EN
  • EN
  • DE

NFA81R10C222T1

Part No NFA81R10C222T1
Manufacturer Murata Electronics North America
Catalog Custom Parts (N - R)
Description Ls@fil Emi Filter NFA81R10C222
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174782-NFA81R10C222T1
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFA81R10C222T1 CAD Model

Description

The NFA81R10C222T1 is a Murata Electronics North America NFA series common mode choke. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits, especially in high-speed data lines and power lines.

Applications

  • USB lines
  • HDMI lines
  • LVDS lines
  • Power lines
  • Audio lines

Key Features

  • Effective common-mode noise suppression
  • Compact size (typically surface mount)
  • Low differential mode distortion
  • High impedance at the target noise frequency
  • Low DC resistance

Benefits

  • Reduces EMI (Electromagnetic Interference)
  • Improves signal integrity
  • Enhances system reliability
  • Complies with EMC (Electromagnetic Compatibility) regulations
  • Minimizes signal degradation

Additional Details

The NFA81R10C222T1 common mode choke is designed to attenuate common-mode noise while having minimal impact on the differential signals. The impedance of the choke is high at the frequencies where common-mode noise is most problematic. The DC resistance is kept low to minimize voltage drop and power loss. Common mode chokes are constructed with two identical inductors wound on a single core. This configuration ensures that differential signals pass through with minimal impedance, while common-mode signals experience a high impedance, effectively suppressing them. The NFA81R10C222T1 features a compact surface-mount package for easy installation. Proper PCB layout is critical for effective common-mode noise suppression. The choke should be placed as close as possible to the noise source or the point where the noise enters the circuit. Shielding can further reduce EMI. The NFA81R10C222T1 choke meets RoHS compliance requirements.

Common-mode chokes are essential components in modern electronic devices to ensure electromagnetic compatibility and to reduce noise-related problems. Selecting the correct choke for a specific application involves considering the frequency range of the noise, the impedance requirements, and the current carrying capacity. Murata provides extensive technical documentation and support for their common-mode chokes, including S-parameters and simulation models. Proper use of common-mode chokes can significantly improve the performance and reliability of electronic systems.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess