EN
  • EN
  • DE

NFL21SP207X1C3

Part No NFL21SP207X1C3
Manufacturer Murata Electronics North America
Catalog EMI/RFI Filters (LC, RC Networks)
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Murata Electronics North America
Win Source Part Number 1231120-NFL21SP207X1C3
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFL21SP207X1C3 CAD Model

Description

The NFL21SP207X1C3 is a common mode choke manufactured by Murata Electronics North America. It is designed to suppress common mode noise in high-speed differential transmission lines, such as those used in USB, HDMI, and Ethernet applications.

Applications:

  • USB Interfaces: Used to suppress common mode noise in USB data lines.
  • HDMI Interfaces: Employed to reduce common mode noise in HDMI signal transmission.
  • Ethernet Interfaces: Integrated into Ethernet lines to minimize noise and improve signal integrity.
  • LVDS (Low-Voltage Differential Signaling) Circuits: Used for noise suppression in LVDS applications.
  • DisplayPort Interfaces: Employed to reduce common mode noise in DisplayPort connections.

Features:

  • Common Mode Noise Suppression: Effectively attenuates common mode noise while allowing differential signals to pass through with minimal attenuation.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Impedance: Offers high common mode impedance over a wide frequency range.
  • Low Insertion Loss: Minimizes signal degradation and ensures high signal integrity.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.
  • Operating Temperature Range: Typically rated for a wide operating temperature range suitable for various environments.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signal transmission.
  • Reduced EMI Emissions: Suppresses electromagnetic interference, helping to meet regulatory requirements.
  • Enhanced System Performance: Improves the overall performance of high-speed data transmission systems.
  • Space Saving: Compact size allows for integration in densely populated circuit boards.
  • Reliable Performance: Manufactured by Murata, a reputable electronic component manufacturer, ensuring reliable performance.

Additional Details:

The NFL21SP207X1C3 is typically available in a small chip inductor package. Specific electrical characteristics, such as impedance at various frequencies, insertion loss, and DC resistance, can be found in the Murata datasheet. It is RoHS compliant.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess