EN
  • EN
  • DE

NFM15PC435D0G3D

Part No NFM15PC435D0G3D
Manufacturer Murata Electronics North America
Catalog Filters
Description CAP MLCC 3 TERM 4.3UF 2.5V 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersFeed Through Capacitors
Manufacturer Murata Electronics
Series EMIFIL?, NFM15
Part Status Active
Capacitance 4.3 μF
Tolerance ±20%
Voltage - Rated 4V
Current 2 A
DC Resistance (DCR) (Max) 30mOhm
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 0402 (1005 Metric), 3 PC Pad
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height (Max) 0.020" (0.50mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian NFM15PC435D0G3D CAD Model

You May Also Be Interested in

Sunlord
FERRITE BEAD 2.6 KOHM 0402 1LN
Lowest to $0.0327
Wurth Electronics Inc
CMC 4MH 1.5A 2LN TH
Lowest to $1.8652
Murata Electronics North America
FERRITE BEAD 300 OHM 0806 1LN
Lowest to $0.2702
Samsung
FERRITE BEAD 2.5 KOHM 0805 1LN
Lowest to $0.0190
Wurth Electronics Inc
FERRITE BEAD 800 OHM 0402 1LN
Lowest to $0.1636
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 4.75MM
Lowest to $0.2181
Samsung
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
Murata Electronics North America
FERRITE BEAD 1 KOHM 0402 1LN
Lowest to $0.0117
Pulse
FERRITE BEAD 10 OHM 0402 1LN
Lowest to $0.0056

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0596 $50.0640
2,045+ $0.0489 $100.0005
3,165+ $0.0474 $150.0210
4,360+ $0.0459 $200.1240
5,645+ $0.0443 $250.0735
7,560+ $0.0397 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess