EN
  • EN
  • DE

NFM18CC223R1C3

Part No NFM18CC223R1C3
Manufacturer Murata Electronics North America
Catalog Feed Through Capacitors
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1231123-NFM18CC223R1C3
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFM18CC223R1C3 CAD Model

Description

The NFM18CC223R1C3 is a Multilayer Ceramic Chip EMI Suppression Filter manufactured by Murata Electronics North America. It is designed to reduce electromagnetic interference (EMI) in electronic circuits operating at high frequencies. It features a capacitance of 22nF and is commonly used in power lines and signal lines to filter out unwanted noise.

Applications

  • Mobile Phones
  • Wireless Communication Devices
  • Digital Cameras
  • Audio Equipment
  • Power Supplies

Features

  • Multilayer Ceramic Construction: Provides excellent reliability and performance.
  • 22nF Capacitance: Offers effective EMI suppression in a wide frequency range.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • High Attenuation: Provides significant reduction in EMI noise.
  • Low Insertion Loss: Minimizes signal degradation.
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Reduced EMI Noise: Improves signal quality and reduces interference with other electronic devices.
  • Enhanced System Performance: Minimizes noise-related errors and improves overall system stability.
  • Easy to Integrate: Small size and surface mount package simplify integration into existing designs.
  • Increased Reliability: Multilayer ceramic construction ensures long-term reliability.
  • Compliance with Regulations: RoHS compliance ensures adherence to environmental standards.

Additional Details

The NFM18CC223R1C3 is typically surface mounted on a PCB. Proper soldering techniques are essential to ensure reliable electrical connection. The datasheet provides detailed specifications, including impedance characteristics, insertion loss, and attenuation curves. The filter is designed to be used in conjunction with other EMI suppression techniques, such as shielding and grounding, to achieve optimal EMI performance.

You May Also Be Interested in

Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.1686
Knowles Syfer
Lowest to $22.2561
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,395+ $0.0359 $50.0805
3,390+ $0.0295 $100.0050
5,245+ $0.0286 $150.0070
7,225+ $0.0277 $200.1325
9,365+ $0.0267 $250.0455
12,500+ $0.0240 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 1395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess