EN
  • EN
  • DE

NTH5G20P42B103K07TE

Part No NTH5G20P42B103K07TE
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832936-NTH5G20P42B103K07TE
Ultra Librarian 3D Model Ultra Librarian NTH5G20P42B103K07TE CAD Model

Description

The NTH5G20P42B103K07TE is a thermistor manufactured by Murata Electronics North America. It is designed for temperature sensing and compensation in a variety of electronic applications. The thermistor utilizes NTC (Negative Temperature Coefficient) characteristics, meaning its resistance decreases as temperature increases. This makes it suitable for use in circuits that require precise temperature monitoring and control.

Applications:

  • Temperature Compensation in Electronic Circuits: Used to compensate for temperature-induced variations in circuit performance.
  • Temperature Sensing in Automotive Applications: Integrated into automotive systems to monitor engine temperature, coolant temperature, and cabin temperature.
  • Power Supplies: Employed in power supplies to protect against overheating and ensure stable operation.
  • Battery Packs: Used in battery packs for temperature monitoring to prevent thermal runaway and optimize charging and discharging.
  • Consumer Electronics: Integrated into devices like smartphones, laptops, and other electronic devices for temperature sensing and control.

Features:

  • Negative Temperature Coefficient (NTC): Exhibits a negative temperature coefficient, where resistance decreases with increasing temperature.
  • High Accuracy: Provides accurate temperature sensing for precise control and monitoring.
  • Fast Response Time: Features a fast response time, allowing for quick and accurate temperature readings.
  • Wide Temperature Range: Operates over a wide temperature range, typically from -40°C to +125°C, suitable for diverse applications.
  • Compact Size: Designed with a compact size for easy integration into various electronic circuits.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Precise Temperature Control: Enables precise temperature control in various applications, ensuring optimal performance and safety.
  • Reliable Performance: Provides reliable performance over a long period, reducing the need for frequent replacement.
  • Easy Integration: Compact size allows for easy integration into existing circuits and systems.
  • Versatile Application: Suitable for a wide range of applications, from automotive to consumer electronics.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-Effective Solution: Offers a cost-effective solution for accurate temperature sensing and control.

Technical Specifications: The NTH5G20P42B103K07TE typically has a resistance value of 10kΩ at 25°C (R25), with a beta value (B25/85) around 4250K. The tolerance on the resistance is typically ±10%. It operates within a temperature range of -40°C to +125°C. The specific dimensions and packaging details would require accessing the Murata datasheet for this specific part number.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess