The Murata Electronics North America NTS50X7R2A155MT is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. It offers high capacitance stability and reliability, making it suitable for use in a variety of electronic circuits. The capacitor features a small size and excellent performance characteristics.
Applications:
- Bypass capacitors in power supplies
- Decoupling capacitors in digital circuits
- Filtering capacitors in analog circuits
- General-purpose capacitor applications
- Consumer electronics
Features:
- High capacitance stability
- Small size
- Excellent frequency characteristics
- RoHS compliant
- Surface mount design
- High reliability
Benefits:
- Improved performance of electronic circuits
- Reduced noise and interference
- Smaller and lighter electronic devices
- Simplified assembly and manufacturing
- Compliance with environmental regulations
Additional Details:
The NTS50X7R2A155MT has a capacitance of 1.5 μF and a voltage rating of 100 V. It uses X7R dielectric material, which provides stable capacitance over a wide temperature range (-55°C to +125°C). The capacitor is designed for surface mount assembly. It's commonly used for decoupling in digital circuits to reduce noise. Detailed datasheets including electrical characteristics and mechanical dimensions are available from Murata Electronics North America.