EN
  • EN
  • DE

PLM250S20T1M00-02/T250

Part No PLM250S20T1M00-02/T250
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833937-PLM250S20T1M00-02/T250
Ultra Librarian 3D Model Ultra Librarian PLM250S20T1M00-02/T250 CAD Model

Description

The PLM250S20T1M00-02/T250 is a power inductor manufactured by Murata Electronics North America. It is designed for use in DC-DC converters and power supply circuits, offering high efficiency and low core loss. This inductor is characterized by its compact size and robust construction, making it suitable for a wide range of applications where space is limited and reliable performance is essential.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Provides filtering and energy storage in power supply circuits for various electronic devices.
  • Portable Electronics: Found in smartphones, tablets, and other mobile devices for power management.
  • LED Lighting: Used in LED drivers to regulate current and voltage.
  • Automotive Electronics: Incorporated in power circuits for automotive applications.

Features

  • High Inductance Value: Specified inductance of 1.0 μH.
  • High Current Handling Capability: Capable of handling a rated current of 2.0 A.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • Improved Power Efficiency: Low DCR and core loss contribute to higher efficiency in power conversion.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation.
  • Smaller Form Factor: Compact size allows for integration into small and portable devices.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Stable Inductance: Maintains stable inductance over a wide range of temperatures and currents.

Additional Details

The PLM250S20T1M00-02/T250 power inductor is constructed with a ferrite core and wound with high-quality copper wire. Its operating temperature range typically spans from -40°C to +125°C. The inductor's self-resonant frequency (SRF) is designed to be sufficiently high to prevent unwanted oscillations in the circuit. The specific dimensions are approximately 2.5 mm x 2.0 mm x 1.2 mm. It meets RoHS compliance standards. The shielded construction makes it suitable for use in sensitive electronic equipment where minimizing electromagnetic interference is crucial. Detailed electrical characteristics, including inductance tolerance and saturation current, are available in the Murata datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess