EN
  • EN
  • DE

PLM250S50T1M00-02

Part No PLM250S50T1M00-02
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277520-PLM250S50T1M00-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLM250S50T1M00-02 CAD Model

Description

The PLM250S50T1M00-02 is a common mode choke manufactured by Murata Electronics North America. These chokes are designed to suppress common mode noise in electronic circuits, preventing interference and improving signal quality. Common mode chokes are essential components for ensuring electromagnetic compatibility (EMC) in various applications.

Applications

  • Power Line Filtering: Filtering common mode noise from AC power lines in power supplies and electronic devices.
  • Signal Line Noise Reduction: Suppressing noise in data and signal lines such as USB, Ethernet, and HDMI.
  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices to reduce interference and improve performance.
  • Industrial Automation: Ensuring stable and reliable communication in industrial control systems.
  • Medical Equipment: Meeting stringent EMC requirements in medical devices to ensure patient safety and data accuracy.

Features

  • Effective Common Mode Noise Suppression: Provides significant attenuation of common mode noise.
  • Compact Size: Allows for integration into space-constrained designs.
  • High Impedance to Common Mode Currents: Offers high impedance to common mode currents, effectively blocking noise.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation in the desired signal path.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Improved EMC Performance: Enhances the system's ability to meet electromagnetic compatibility standards.
  • Reduced Noise Interference: Minimizes the effects of noise on sensitive electronic components and signal paths.
  • Increased System Reliability: Protects components from noise-induced failures and enhances overall system stability.
  • Enhanced Signal Integrity: Ensures cleaner and more accurate signal transmission.
  • Simplified Design: Simplifies the design process by providing effective noise suppression in a single, compact component.

Additional Details

Electrical characteristics, such as impedance, rated current, voltage, and inductance, can be found in the product datasheet from Murata Electronics North America. The operating temperature range is a crucial factor for ensuring proper functionality and reliability in various environmental conditions. The physical dimensions, including footprint and height, are essential for proper PCB layout and design. Recommended soldering techniques and reflow profiles should be followed to ensure reliable mounting and performance. Consult the official Murata datasheet for comprehensive details on electrical characteristics, mechanical dimensions, and soldering recommendations. Information regarding core material and insulation properties can be found in the datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $3.2617
ON Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
In Stock: 224 pieces Factory Stock: 224 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess