EN
  • EN
  • DE

ZMPT101B

Part No ZMPT101B
Manufacturer Qingxian Zeming Langxi Electronic Devices Co., Ltd.
Catalog Current Sense Transformers
Description 2mA 1:1 2mA Through Hole Current Transformers RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Rated Output Current 2mA
Rated input Current 2mA
Linearity 0.2%
Isolation Voltage(Vrms) 4kV
Ultra Librarian 3D Model Ultra Librarian ZMPT101B CAD Model

Description

0431000.NRI Fuse

The 0431000.NRI fuse is engineered for superior performance in protecting electronic circuits from overcurrent situations. Its robust design ensures protection across a wide range of applications.

Features and Benefits

  • Robust Construction: Made for demanding applications ensuring resilience and effective functioning.
  • High Interrupting Capacity: Capable of handling high fault currents without damage.
  • Widely Applicable: Suitable for both general and demanding electronic environments.

Applications

  • Control panels
  • Home appliances
  • Renewable energy systems
  • Aerospace technology

Its high interrupting capacity and reliability make it an ideal component not just for general use but also in highly specialized industries.

You May Also Be Interested in

Qingxian Zeming Langxi Electronic Devices Co., Ltd.
5mA 1000:1 5A Through Hole Current Transformers RoHS
Lowest to $0.8856
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Coilcraft
Current Transformers CS4xxx High Freq 80000uH 35A 4Ohms
Lowest to $15.3214
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
2.5mA 2000:1 5A Through Hole Current Transformers RoHS
Lowest to $0.6774
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:100 15A SMD
Need more? Email Us
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
5mA 1000:1 5A Through Hole Current Transformers RoHS
Lowest to $0.3813
EPCOS (TDK)
Current Sense Transformer 50kHz ~ 1MHz 205 µH Surface Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6158 $52.3430
200+ $0.5053 $101.0600
310+ $0.4895 $151.7450
425+ $0.4737 $201.3225
550+ $0.4579 $251.8450
735+ $0.4106 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess