EN
  • EN
  • DE

PLM3216K281SJ2T1M0-01

Part No PLM3216K281SJ2T1M0-01
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277522-PLM3216K281SJ2T1M0-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLM3216K281SJ2T1M0-01 CAD Model

Description

The PLM3216K281SJ2T1M0-01 is a common mode choke coil manufactured by Murata Electronics North America. These chokes are designed to suppress common mode noise in electronic circuits, effectively reducing electromagnetic interference (EMI) and enhancing signal integrity. Common mode chokes are widely utilized to ensure electromagnetic compatibility (EMC) in diverse electronic applications.

Applications

  • USB Lines: Filtering common mode noise in USB data lines to ensure reliable data transmission.
  • Ethernet Lines: Suppression of common mode noise in Ethernet cables to prevent interference and maintain network performance.
  • HDMI Cables: Reduction of common mode noise in HDMI connections to improve audio and video quality.
  • Power Supplies: Mitigation of common mode noise from AC input lines to protect sensitive components.
  • Automotive Electronics: Ensuring reliable communication and control in automotive systems by suppressing EMI.

Features

  • High Common Mode Noise Suppression: Provides substantial attenuation of common mode noise over a wide frequency range.
  • Compact Size: Facilitates integration into space-constrained designs.
  • High Impedance to Common Mode Currents: Effectively blocks common mode noise currents.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation in the desired frequency band.
  • Surface Mount Technology (SMT): Designed for automated assembly and efficient manufacturing.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Improved EMC Performance: Enhances the system's ability to meet electromagnetic compatibility standards.
  • Reduced Electromagnetic Interference (EMI): Minimizes the impact of noise on sensitive electronic components.
  • Increased System Reliability: Protects against noise-induced failures, leading to more stable operation.
  • Enhanced Signal Integrity: Ensures cleaner and more accurate signal transmission.
  • Simplified Design: Reduces design complexity by providing effective noise suppression in a compact component.

Additional Details

Consult the product datasheet provided by Murata Electronics North America for detailed electrical specifications, including impedance, rated current, voltage, and inductance values. The operating temperature range is a critical parameter for ensuring reliable performance under various environmental conditions. The physical dimensions, including the component footprint, are crucial for PCB layout and design. Proper soldering techniques and reflow profiles are essential for optimal mounting and performance. The datasheet will provide comprehensive information on electrical characteristics, mechanical dimensions, and soldering guidelines. Information about the core material and dielectric properties are also detailed in the datasheet.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
Agere Systems
Lowest to $3.2640
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NPC
Need more? Email Us
NVIDIA
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess