The POZ2AN-1-104N is a thermistor manufactured by Murata Electronics North America. This component is designed for temperature sensing and compensation in a variety of electronic circuits. It exhibits a predictable change in resistance with temperature, making it suitable for temperature measurement, control, and protection applications.
Applications
- Temperature sensing in HVAC systems
- Temperature compensation in electronic circuits
- Overheat protection in power supplies
- Temperature monitoring in battery packs
- Automotive temperature sensors
Features
- Negative temperature coefficient (NTC) thermistor
- High sensitivity to temperature changes
- Compact size for space-constrained applications
- Reliable performance over a wide temperature range
- Quick response time
- Leaded package for easy through-hole mounting
Benefits
- Accurate temperature measurement and control
- Improved circuit performance with temperature compensation
- Protection against overheating damage
- Compact and easy to integrate into existing designs
- Reliable operation in harsh environments
- Cost-effective temperature sensing solution
Additional Details
The POZ2AN-1-104N is a negative temperature coefficient (NTC) thermistor, meaning that its resistance decreases as temperature increases. It has a resistance value of 100 kOhms at a specified reference temperature (typically 25°C). The thermistor's resistance-temperature characteristic is non-linear, and the exact relationship is defined by the B value (beta), which is a material constant. The higher the B value, the more sensitive the thermistor is to temperature changes. The thermistor is available in a leaded package for through-hole mounting.
The POZ2AN-1-104N is widely used in temperature sensing and compensation circuits. In temperature sensing applications, the thermistor is typically used in a voltage divider configuration, where its resistance is measured to determine the temperature. In temperature compensation applications, the thermistor is used to counteract the effects of temperature on other circuit components. Detailed specifications, including resistance tolerance, B value, operating temperature range, and thermal time constant, can be found in the Murata Electronics North America datasheet.