The POZ3AN-1-102N-T01 is a member of the Murata Electronics North America POZ series of chip varistors. These varistors are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).
Applications
- Protection of automotive electronics.
- Suppression of voltage surges in industrial equipment.
- ESD protection for portable devices (smartphones, tablets).
- Protection of LED lighting circuits.
- Overvoltage protection in power supplies.
Features
- Small chip size for space-saving designs.
- Excellent ESD absorption capability.
- High surge current withstanding capability.
- Fast response time to transient overvoltage events.
- Low clamping voltage.
- AEC-Q200 qualified for automotive applications.
Benefits
- Enhanced reliability of electronic circuits.
- Prevention of component damage from voltage surges.
- Improved system uptime.
- Reduced warranty costs.
- Simplified circuit design.
- Protection against both ESD and transient overvoltages.
Additional Details
The POZ3AN-1-102N-T01 has a voltage rating suitable for protecting circuits operating at specific DC voltages. The exact clamping voltage and surge current withstanding capability will vary based on the specific datasheet of the part. These varistors are constructed using a zinc oxide (ZnO) based ceramic material. They exhibit a non-linear voltage-current characteristic, meaning that their resistance decreases significantly when the voltage exceeds a certain threshold, diverting the surge current away from the protected components. The T01 suffix may indicate a specific packaging or termination style; refer to the datasheet for precise details.