The RPN111CH050D500 is a multilayer ceramic chip inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications where stable inductance and low losses are required. It is available in a small surface-mount package, allowing for automated assembly processes and efficient PCB layout. The RPN111CH050D500 offers a wide range of inductance values and tolerances, catering to diverse circuit design requirements. Its robust construction ensures stable performance even under harsh environmental conditions.
Applications
- High-frequency circuits
- RF filters
- Impedance matching
- Wireless communication devices
- Mobile phones
Features
- Multilayer ceramic construction
- Surface mount package
- High self-resonant frequency
- Low DC resistance
- Tight tolerance options
- RoHS compliant
Benefits
- Stable inductance values ensure accurate circuit performance.
- Surface mount package enables automated assembly and reduces manufacturing costs.
- High self-resonant frequency allows for use in high-frequency circuits.
- Low DC resistance minimizes power losses.
- Tight tolerance options allow for precise circuit calibration.
Technical Specifications
The RPN111CH050D500 inductor is available in a small package size, commonly 0402 or 0603. It features an inductance value of 5nH, but this depends on the component reference and the tolerance is also component specific. Self-resonant frequency (SRF) is typically in the GHz range. The operating temperature ranges from -55°C to +125°C. The inductor is constructed using a multilayer ceramic structure for stable performance and is designed for reflow soldering. Specific details, including the Q-factor and current rating, should be checked with the manufacturer's datasheet.