EN
  • EN
  • DE

RVG3A01-101VM-TL

Part No RVG3A01-101VM-TL
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303263-RVG3A01-101VM-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG3A01-101VM-TL CAD Model

Description

The RVG3A01-101VM-TL is a Murata Electronics North America component, specifically designed for applications requiring precise impedance matching and filtering in high-frequency circuits. This component falls under the category of RF filters, exhibiting characteristics crucial for signal integrity and performance in wireless communication systems and other RF-based applications.

Applications

  • Wireless communication devices (e.g., smartphones, tablets)
  • GPS devices
  • Bluetooth modules
  • Wi-Fi routers and access points
  • RF Transceivers

Features

  • Compact Size: Designed for space-constrained applications.
  • High Attenuation: Provides strong rejection of unwanted signals and noise.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency band.
  • Precise Impedance Matching: Ensures optimal signal transfer and reduces signal reflections.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.
  • Operating Temperature Range: Specified to operate reliably within a wide temperature range.
  • RoHS compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Optimized impedance matching maximizes signal transfer efficiency, improving overall system performance.
  • Reduced Signal Reflections: Minimizes signal reflections, leading to better signal integrity and reduced data errors.
  • Smaller Footprint: Enables the design of more compact and portable devices.
  • Simplified Assembly: Surface mount technology simplifies the assembly process and reduces manufacturing costs.
  • Reliable Operation: Designed and manufactured to withstand a wide range of environmental conditions.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

Additional Details

The RVG3A01-101VM-TL is typically used in matching circuits where it is important to match impedance and filter noise. The exact specifications, such as center frequency, bandwidth, insertion loss, and attenuation, vary. Consult the Murata datasheet for detailed electrical characteristics and mechanical dimensions to ensure proper integration into your design. Proper handling and soldering techniques should be followed during assembly to ensure optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess