EN
  • EN
  • DE

RVG3A08-102VM-TB

Part No RVG3A08-102VM-TB
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303265-RVG3A08-102VM-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG3A08-102VM-TB CAD Model

Description

The RVG3A08-102VM-TB is a compact RF filter from Murata Electronics North America. This filter is engineered for applications requiring selective signal transmission and rejection, crucial in modern wireless communication systems and diverse RF applications where signal integrity and minimal interference are paramount.

Applications

  • Cellular Phones and Smartphones
  • Wi-Fi Enabled Devices
  • Bluetooth Devices
  • GPS Receivers and Navigation Systems
  • RF Transceivers and Communication Modules

Features

  • Miniature Size: Designed for integration in space-constrained applications.
  • High Attenuation: Efficiently suppresses unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency range.
  • Surface Mount Technology (SMT): Enables automated assembly on printed circuit boards.
  • Stable Performance: Maintains consistent performance over a broad range of operating temperatures.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable communication signals.
  • Enhanced System Performance: Optimizes signal transmission efficiency, leading to superior device performance.
  • Compact Design: Facilitates the development of smaller and more portable electronic devices.
  • Simplified Manufacturing: Enables automated assembly, reducing manufacturing costs and improving production efficiency.
  • Reliable Operation: Ensures consistent and dependable performance under various operating conditions.
  • Environmentally Friendly: Complies with environmental regulations, minimizing environmental impact.

Additional Details

The RVG3A08-102VM-TB is typically used in the front-end stages of RF receivers and transmitters to filter unwanted signals and improve signal-to-noise ratio. The specific center frequency, bandwidth, insertion loss, and attenuation characteristics are tailored to meet the demands of particular applications. Refer to the official datasheet provided by Murata for comprehensive electrical specifications, mechanical dimensions, and recommended soldering profiles. Proper handling and storage procedures are essential to ensure the integrity and optimal performance of the component.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess