EN
  • EN
  • DE

SAFEA2G13AA0F00R14

Part No SAFEA2G13AA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187837-SAFEA2G13AA0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G13AA0F00R14 CAD Model

Description

The SAFEA2G13AA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass desired signals while rejecting unwanted signals or noise. This particular filter is designed for use in 2 GHz band applications.

Applications:

  • Wireless communication systems: Specifically, it is used in devices and infrastructure operating in the 2 GHz frequency band.
  • Mobile phones: Used in the RF front-end to filter signals for cellular communication standards.
  • Wireless networking equipment: Found in routers, access points, and other networking devices operating in the 2 GHz range (e.g., some Wi-Fi applications).
  • RF Transceivers: Integrated into transceiver modules to improve signal quality and reduce interference.
  • Satellite communication systems: Used in the ground station and satellite equipment to filter signals in the 2 GHz band.

Features:

  • SAW filter technology: Provides precise frequency selectivity.
  • Compact surface-mount package: Suitable for high-density circuit board assembly.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Provides excellent rejection of out-of-band signals and interference.
  • 2 GHz center frequency: Optimized for applications in the 2 GHz frequency range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced receiver sensitivity: Allows the receiver to detect weaker signals by reducing the noise floor.
  • Reduced interference: Prevents unwanted signals from interfering with the desired signal, improving overall system performance.
  • Increased system reliability: Protects sensitive components from strong out-of-band signals that could cause damage or malfunction.
  • Smaller device size: The compact surface mount package enables miniaturization of electronic devices.

Additional Details:

The SAFEA2G13AA0F00R14 SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation specifications. These specifications are critical for ensuring proper performance in the intended application. The 'R14' likely refers to a specific packaging or reel size for automated assembly. Refer to the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and environmental operating conditions.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess