EN
  • EN
  • DE

SAFEA2G53AB0F00R15

Part No SAFEA2G53AB0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187857-SAFEA2G53AB0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G53AB0F00R15 CAD Model

Description

The SAFEA2G53AB0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used to selectively pass or reject signals of specific frequencies in radio frequency (RF) applications. This particular filter is designed to operate around the 2.53 GHz frequency band, commonly used in various wireless communication systems. Its compact size and high performance make it well-suited for applications where precise signal filtering is essential.

Applications

  • Wireless Communication Systems: Used for filtering signals in wireless communication devices that operate around 2.53 GHz.
  • RF Transceivers: Integrated into RF transceivers to improve signal clarity and reduce interference from unwanted frequencies.
  • Wireless Networking Devices: Used in wireless networking equipment to enhance signal reception and transmission.
  • Industrial Wireless Applications: Employed in industrial wireless systems where reliable communication is critical.
  • Custom RF Filtering Solutions: Suitable for custom RF designs that require specific filtering characteristics around 2.53 GHz.

Features

  • Center Frequency: Designed to operate at a center frequency of approximately 2.53 GHz.
  • Surface Mount Device (SMD): Packaged for surface mount assembly on printed circuit boards.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength.
  • High Attenuation: Provides significant attenuation of signals outside the passband, reducing interference.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced Wireless Performance: Optimizes signal reception and transmission, leading to better overall wireless performance.
  • Reduced Interference: Minimizes the impact of external RF signals, ensuring stable and consistent operation.
  • Compact Integration: Enables smaller and more densely packed electronic designs.
  • Increased System Reliability: Improves the reliability of the wireless system by effectively filtering unwanted signals.

Additional Details

The SAFEA2G53AB0F00R15 SAW filter is characterized by parameters such as insertion loss, passband width, attenuation, and impedance. It is essential to consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper implementation and optimal performance. The filter's performance is influenced by factors such as temperature and impedance matching. It is likely RoHS compliant, indicating that it meets environmental standards for hazardous substance content. It is designed for reflow soldering processes commonly used in electronic assembly.

You May Also Be Interested in

Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess